Qorvo 17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer AWS-0102

Description
Qorvo's AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas. The Gen-1 K/Ka band SATCOM beamformer IC family was the industry's first commercially available ICs that enabled the era of flat panel affordable earth terminal solutions and were the basis of many SATCOM flat panel arrays in 2016-2019.
Request a Quote Datasheet
Description
Qorvo's AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas. The Gen-1 K/Ka band SATCOM beamformer IC family was the industry's first commercially available ICs that enabled the era of flat panel affordable earth terminal solutions and were the basis of many SATCOM flat panel arrays in 2016-2019.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer - AWS-0102 - Qorvo
Greensboro, NC, United States
17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer
AWS-0102
17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer AWS-0102
Qorvo's AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas. The Gen-1 K/Ka band SATCOM beamformer IC family was the industry's first commercially available ICs that enabled the era of flat panel affordable earth terminal solutions and were the basis of many SATCOM flat panel arrays in 2016-2019.

Qorvo's AWS-0102 is a highly integrated silicon quad core IC intended for satellite communications applications. The device supports four dual polarization radiating elements with full programmable polarization flexibility. Additional features include gain compensation over temperature and temperature reporting. The chip features ESD protection on all pins, operates from a +1.8 V supply, and is packaged in a 56 lead 7x7 mm QFN for easy installation in planar phased array antennas.

The Gen-1 K/Ka band SATCOM beamformer IC family was the industry's first commercially available ICs that enabled the era of flat panel affordable earth terminal solutions and were the basis of many SATCOM flat panel arrays in 2016-2019.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWS-0102
Product Name 17.7 - 20.2 GHz K-Band Quad 4x2 Rx Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRTR-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
RF Transceiver ICs - 2312-QM33120WSRDKR-ND - DigiKey
Specs
Device Type Transceiver
Technology IR-UWB
Operating Frequency 6500 to 8000 MHz
View Details
17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer - AWMF-0197 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
24.25 - 27.5 GHz Single Polarization Quad 4x1 Beamformer - AWMF-0164 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 24250 to 27500 MHz
View Details