Qorvo 37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer AWMF-0144

Description
Qorvo's AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.
Request a Quote Datasheet
Description
Qorvo's AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer - AWMF-0144 - Qorvo
Greensboro, NC, United States
37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer
AWMF-0144
37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer AWMF-0144
Qorvo's AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas. The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.

Qorvo's AWMF-0144 is a highly integrated silicon quad core Tx IC intended for 5G phased array applications. The device supports four radiating elements, includes 5 bit phase control and 5 bit gain control for analog RF beam steering. The device includes gain compensation over temperature, temperature reporting, Tx power telemetry, and fast beam switching using on-chip beam weight storage registers. The device features ESD protection on all pins, operates from a +1.8 V and 2.5 V supply, and is packaged in a WLCSP (wafer level chip scale package) for easy flip chip installation in planar phased array antennas.

The Gen-1 ICs were the first commercially available mmWave 5G beamformer ICs for 5G system development and were the baseline for many 5G developments in 2016-2019.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category Network and Communication Chips
Product Number AWMF-0144
Product Name 37 - 40 GHz Single Polarization Quad 4x1 Tx Beamformer
Device Type Beamformers
Unlock Full Specs
to access all available technical data

Similar Products

17.7 - 21.2 GHz K-Band Quad 4x2 Rx Beamformer IC - AWMF-0238 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 17700 to 21200 MHz
View Details
RF Transceiver ICs - 2312-QPG6105TR13TR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth; Wi-Fi / WiMAX / Wi-Mesh; ZigBee
Data Rate 2000 kbps
View Details
27.5 - 30.0 GHz Ka-Band Quad 4x2 Tx Beamformer - AWMF-0109 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 27500 to 30000 MHz
View Details
RF Amplifiers - CMD305P3 - ODG (Origin Data Global)
Specs
Technology General Purpose
Supply Voltage Other; 3V ~ 5.25V
Package Type 16-VFQFN Exposed Pad
View Details