Qorvo 37 - 40 GHz IF Up/Down Converter AWMF-0161

Description
Qorvo's AWMF-0161 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality with programmable high side or low side LO. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.
Request a Quote Datasheet
Description
Qorvo's AWMF-0161 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality with programmable high side or low side LO. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
37 - 40 GHz IF Up/Down Converter - AWMF-0161 - Qorvo
Greensboro, NC, United States
37 - 40 GHz IF Up/Down Converter
AWMF-0161
37 - 40 GHz IF Up/Down Converter AWMF-0161
Qorvo's AWMF-0161 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality with programmable high side or low side LO. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.

Qorvo's AWMF-0161 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality with programmable high side or low side LO. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components.

The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Frequency Converters
Product Number AWMF-0161
Product Name 37 - 40 GHz IF Up/Down Converter
Applications Salellite Communications
Unlock Full Specs
to access all available technical data

Similar Products

18 - 26 GHz Upconverting Mixer - TGC4402-SM - Qorvo
Specs
Converter Type Upconverter
Applications Salellite Communications
Form Factor IC Chip
View Details
24 - 30 GHz IF Up/Down Converter - AWMF-0188 - Qorvo
Specs
Applications Salellite Communications
Features RoHS
Input Frequency 24000 to 30000 MHz
View Details
50 - 150 MHz Downconverter / CATV Out-of-Band Tuner - S510065-55Z - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Input Frequency 50 to 150 MHz
View Details
680 - 920 MHz High IP3 Dual Channel Downconverter - TQP519021 - Qorvo
Specs
Form Factor IC Chip
Features RoHS
Input Frequency 680 to 920 MHz
View Details