Qorvo 24 - 30 GHz IF Up/Down Converter AWMF-0188

Description
Qorvo's AWMF-0188 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.
Request a Quote Datasheet
Description
Qorvo's AWMF-0188 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24 - 30 GHz IF Up/Down Converter - AWMF-0188 - Qorvo
Greensboro, NC, United States
24 - 30 GHz IF Up/Down Converter
AWMF-0188
24 - 30 GHz IF Up/Down Converter AWMF-0188
Qorvo's AWMF-0188 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components. The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.

Qorvo's AWMF-0188 is a highly integrated silicon frequency-conversion IC intended for 5G phased array applications. When used together with our beamformer IC products, this device enables low-cost, high-performance, and feature-rich 5G phased array systems. The half-duplex IC integrates Tx single-sideband up-conversion and Rx image-reject down-conversion functionality. An on-chip frequency multiplier simplifies board-level integration with external PLLs. The multi-function device also includes an RF bypass mode in which the frequency-conversion function is bypassed, and the IC effectively functions as an RF gain block. This feature enables a scalable phased-array architecture without the use of numerous discrete amplifier and switch components.

The IF up/down converter ICs are fully compatible with the respective beamformer ICs, sharing common mechanical and electrical interfaces, and designed for cascade integration from IF to antenna and back.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Frequency Converters
Product Number AWMF-0188
Product Name 24 - 30 GHz IF Up/Down Converter
Applications Salellite Communications
Unlock Full Specs
to access all available technical data

Similar Products

17 - 27 GHz K Band Image Reject Downconverter - TGC4610-SM - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Features RoHS
View Details
50 - 150 MHz Downconverter / CATV Out-of-Band Tuner - S510065-55Z - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Input Frequency 50 to 150 MHz
View Details
K-Band Upconverter - QPC4510 - Qorvo
Specs
Form Factor IC Chip
Features RoHS
Input Frequency 17700 to 26500 MHz
View Details
24 - 30 GHz IF Up/Down Converter - AWMF-0210 - Qorvo
Specs
Applications Salellite Communications
Features RoHS
Input Frequency 24000 to 30000 MHz
View Details