Qorvo 1700 - 2200 MHz High IP3 Dual Channel Downconverter TQP569022

Description
Qorvo's TQP569022 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic range performance in a low profile lead-free/RoHS-compl iant surface-mount leadless package that measures 6x6 mm square. This device is a fully integrated diversity mixer that includes LO switch, two stage LO drivers, high-linearity mixers, RF balun and IF amplifiers. The IF amplifiers can be set to standard current or low current mode through logic input pins. The TQP569022 also integrates power down feature controlled by separate logic pin. The TQP569022 is designed to provide 9 dB conversion gain, +25.8 dBm Input IP3, +12.4 dBm Input P1dB and a noise figure of 10 dB over the 1.7-2.2 GHz frequency range for diversity receiver applications. The TQP569022 is footprint and pin compatible with Qorvo's 680-920 MHz TQP519021 mixer for low band applications.
Request a Quote Datasheet
Description
Qorvo's TQP569022 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic range performance in a low profile lead-free/RoHS-compl iant surface-mount leadless package that measures 6x6 mm square. This device is a fully integrated diversity mixer that includes LO switch, two stage LO drivers, high-linearity mixers, RF balun and IF amplifiers. The IF amplifiers can be set to standard current or low current mode through logic input pins. The TQP569022 also integrates power down feature controlled by separate logic pin. The TQP569022 is designed to provide 9 dB conversion gain, +25.8 dBm Input IP3, +12.4 dBm Input P1dB and a noise figure of 10 dB over the 1.7-2.2 GHz frequency range for diversity receiver applications. The TQP569022 is footprint and pin compatible with Qorvo's 680-920 MHz TQP519021 mixer for low band applications.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1700 - 2200 MHz High IP3 Dual Channel Downconverter - TQP569022 - Qorvo
Greensboro, NC, United States
1700 - 2200 MHz High IP3 Dual Channel Downconverter
TQP569022
1700 - 2200 MHz High IP3 Dual Channel Downconverter TQP569022
Qorvo's TQP569022 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic range performance in a low profile lead-free/RoHS-compl iant surface-mount leadless package that measures 6x6 mm square. This device is a fully integrated diversity mixer that includes LO switch, two stage LO drivers, high-linearity mixers, RF balun and IF amplifiers. The IF amplifiers can be set to standard current or low current mode through logic input pins. The TQP569022 also integrates power down feature controlled by separate logic pin. The TQP569022 is designed to provide 9 dB conversion gain, +25.8 dBm Input IP3, +12.4 dBm Input P1dB and a noise figure of 10 dB over the 1.7-2.2 GHz frequency range for diversity receiver applications. The TQP569022 is footprint and pin compatible with Qorvo's 680-920 MHz TQP519021 mixer for low band applications.

Qorvo's TQP569022 is a high-linearity, dual-channel down-converter designed to meet the demanding performance, functionality, and cost goals of current and next generation mobile infrastructure base stations. It provides high dynamic range performance in a low profile lead-free/RoHS-compliant surface-mount leadless package that measures 6x6 mm square. This device is a fully integrated diversity mixer that includes LO switch, two stage LO drivers, high-linearity mixers, RF balun and IF amplifiers. The IF amplifiers can be set to standard current or low current mode through logic input pins. The TQP569022 also integrates power down feature controlled by separate logic pin.

The TQP569022 is designed to provide 9 dB conversion gain, +25.8 dBm Input IP3, +12.4 dBm Input P1dB and a noise figure of 10 dB over the 1.7-2.2 GHz frequency range for diversity receiver applications. The TQP569022 is footprint and pin compatible with Qorvo's 680-920 MHz TQP519021 mixer for low band applications.

Supplier's Site Datasheet

Technical Specifications

  Qorvo
Product Category RF Frequency Converters
Product Number TQP569022
Product Name 1700 - 2200 MHz High IP3 Dual Channel Downconverter
Form Factor IC Chip
Unlock Full Specs
to access all available technical data

Similar Products

24 - 30 GHz IF Up/Down Converter - AWMF-0188 - Qorvo
Specs
Applications Salellite Communications
Features RoHS
Input Frequency 24000 to 30000 MHz
View Details
14-20 GHz (Ku, K Band) Passive Frequency Doubler - CMD256 - Qorvo
Specs
Applications Radar Systems; Salellite Communications
Form Factor IC Chip
Features RoHS
View Details
37 - 40 GHz IF Up/Down Converter - AWMF-0161 - Qorvo
Specs
Applications Salellite Communications
Features RoHS
Input Frequency 37000 to 40000 MHz
View Details
17 - 27 GHz K Band Image Reject Downconverter - TGC4610-SM - Qorvo
Specs
Converter Type Downconverter
Form Factor IC Chip
Features RoHS
View Details