The KSL0140 is a broadband PIN-Schottky diode limiter for operation from 0.5 to 4.0 GHz, with an insertion loss of 0.8 dB and a maximum VSWR of 1.50. It limits leakage power to +20.0 dBm peak and +16.0 dBm CW, with a typical limiting threshold above +6 dBm. The device has a 200 µsec recovery time, internal DC block, and handles 1 W CW and 100 W peak power (1 µsec pulse width, 0.1% duty cycle, derated to 20% at 125°C). It operates from -55°C to +90°C and meets shock and vibration standards of 50 G for 11 msec and 20 G from 100 to 2000 Hz. Packaging and dimensions are not specified.
KRYTAR has developed a line of Broadband PIN-Schottky Diode Limiters for applications from 0.5 to 18 GHz. These PIN (positive-intrinsic-
KRYTAR Broadband Limiters are typically available from stock to 30 days ARO.
KRYTAR offers complete engineering services for custom designs that meet or exceed critical performance and/or packaging specifications.
| KRYTAR, Inc. | |
|---|---|
| Product Category | RF Limiters |
| Product Number | KSL0140 |
| Product Name | Broadband PIN-Schottky Limiters KSL0140 |
| Frequency Band | 500.0 to 4000.0 MHz |