Qorvo 6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter QPQ5610

Description
The Qorvo® QPQ5610 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely fast transition capability, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The passband includes an extension to 7250MHz to accommodate possible future frequency expansion for Wi-Fi.
Request a Quote
Description
The Qorvo® QPQ5610 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely fast transition capability, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The passband includes an extension to 7250MHz to accommodate possible future frequency expansion for Wi-Fi.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter - QPQ5610 - Qorvo
Greensboro, NC, United States
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter
QPQ5610
6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter QPQ5610
The Qorvo® QPQ5610 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely fast transition capability, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The passband includes an extension to 7250MHz to accommodate possible future frequency expansion for Wi-Fi.

The Qorvo® QPQ5610 is a high-performance, high power, Bulk Acoustic Wave (BAW) band-pass filter with extremely fast transition capability, simultaneously exhibiting low loss in the Wi-Fi UNII 5-8 band and high near-in rejection in the UNII 1-3 band. The passband includes an extension to 7250MHz to accommodate possible future frequency expansion for Wi-Fi.

Supplier's Site

Technical Specifications

  Qorvo
Product Category RF Filters and Microwave Filters
Product Number QPQ5610
Product Name 6 GHz Wi-Fi U-NII 5-8 bandBoost™ Filter
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
Fc 6600 MHz
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 2312-QPQ5230TR13CT-ND - DigiKey
Specs
Filter Technology Passive Filter
View Details
RF Filters - 2312-QPQ3501TR7TR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 3450 MHz
View Details
Band Pass Filter - 1035128 - Richardson RFPD
Specs
Filter Type Bandpass
Filter Design Ceramic Filter; Saw Filter
Fc 190 MHz
View Details
C-Band Switched Filter Bank Module - QPB1055 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details