Pyromation Sanitary Weld-In Thermowell WS6 Series

Description
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote
Description
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Sanitary Weld-In Thermowell from Pyromation, Inc. is constructed from 304 or 316 stainless steel, ensuring durability and resistance to corrosion. It is designed for installation in tanks or vats through a full crevice-free fillet weld, which minimizes the risk of bacteria growth and product contamination. The thermowell features a surface finish that meets or exceeds 32 µin Ra, with options for finer finishes available upon request. It accommodates sensing elements with bore diameters of 0.260" or 0.385", suitable for maximum sensing element diameters of 0.252" or 0.377", respectively. This product can be purchased as a standalone component or as part of complete sensor assemblies, making it versatile for various applications in temperature measurement.

Datasheet Summary
Powered by GS/AI

The Sanitary Weld-In Thermowell from Pyromation, Inc. is constructed from 304 or 316 stainless steel, ensuring durability and resistance to corrosion. It is designed for installation in tanks or vats through a full crevice-free fillet weld, which minimizes the risk of bacteria growth and product contamination. The thermowell features a surface finish that meets or exceeds 32 µin Ra, with options for finer finishes available upon request. It accommodates sensing elements with bore diameters of 0.260" or 0.385", suitable for maximum sensing element diameters of 0.252" or 0.377", respectively. This product can be purchased as a standalone component or as part of complete sensor assemblies, making it versatile for various applications in temperature measurement.

Suppliers

Company
Product
Description
Supplier Links
Sanitary Weld-In Thermowell - WS6 Series - Pyromation
Fort Wayne, IN, United States
Sanitary Weld-In Thermowell
WS6 Series
Sanitary Weld-In Thermowell WS6 Series
Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.

Sanitary, Weld-In Thermowells are offered in 304 and 316 stainless steel. They are available in a variety of lengths, process connection sizes, and optional lagging extensions. The thermowell is to be welded into a tank or vat with a full crevice free fillet-weld to prevent corrosion, bacteria growth, and product contamination. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" or 0.385" bore diameter to accommodate sensing elements with a 0.252" or 0.377" maximum diameter respectively. These wells are available as separate components or as part of complete sensor assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermowells
Product Number WS6 Series
Product Name Sanitary Weld-In Thermowell
Barrel or Shank Style Tapered Shank
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Shank Socket-Weld Thermowell - SW6 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Sanitary Weld-In Thermowell -  - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
Heavy-Duty Flanged Thermowell - HF6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Straight-Shank Threaded Thermowell - ST4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details