Pyromation Reduced-Tip Sanitary Thermowell DR4 Series

Description
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote Datasheet
Description
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Reduced-Tip Sanitary Thermowell - DR4 Series - Pyromation
Fort Wayne, IN, United States
Reduced-Tip Sanitary Thermowell
DR4 Series
Reduced-Tip Sanitary Thermowell DR4 Series
Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.

Sanitary-Connected Thermowells are offered in 304 and 316 stainless steel. The DW and DR series are welded constructions, and they are available in a variety of lengths, cap styles, cap sizes, and optional lagging extensions. Thermowells are supplied with a surface finish that meets or exceeds 32 μin Ra. Surface finishes of 15 μin Ra or better are available upon request. They are designed with a standard 0.260" bore diameter to accommodate sensing elements with a 0.252" maximum diameter. These wells are available as separate components or as part of complete sensor assemblies.

Supplier's Site Datasheet

Technical Specifications

  Pyromation
Product Category Thermowells
Product Number DR4 Series
Product Name Reduced-Tip Sanitary Thermowell
Barrel or Shank Style Stepped Shank well
Unlock Full Specs
to access all available technical data

Similar Products

Straight-Shank Threaded Thermowell - ST4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Sanitary Weld-In Thermowell - WS6 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details
Straight-Shank Socket-Weld Thermowell - SW4 Series - Pyromation
Specs
Barrel or Shank Style Straight Shank
Options Cap and Chain (optional feature)
Material of Construction Alloy Steel (optional feature); Brass (optional feature); Carbon Steel (optional feature); Hastelloy B&C (optional feature); Monel (optional feature); Nickel (optional feature); Stainless Steel (optional feature); Other Material (optional feature); (Zirconium)
View Details
Sanitary Weld-In Thermowell - WS4 Series - Pyromation
Specs
Barrel or Shank Style Tapered Shank
Options Cap and Chain (optional feature); 3A Sanitary Approval Stamping; Sanitary Design
Material of Construction Stainless Steel
View Details