Pyromation Thermocouple/RTD RT186L48063SL60134

Description
THERMOCOUPLE/RTD TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY
Description
THERMOCOUPLE/RTD TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Thermocouple/RTD - 77223267 - Radwell International
Willingboro, NJ, United States
Thermocouple/RTD
77223267
Thermocouple/RTD 77223267
THERMOCOUPLE/RTD TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY

THERMOCOUPLE/RTD TEMPERATURE SENSOR. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Thermocouple Elements
Product Number 77223267
Product Name Thermocouple/RTD
Unlock Full Specs
to access all available technical data

Similar Products

Thermocouple Wire - Type K (Chromel-Alumel) - Lake Shore Cryotronics, Inc.
Specs
Thermocouple Type K
Length 1181 to 1969 inch (30000 to 50000 mm)
Gauge 30 AWG, 36 AWG
View Details
MgO Thermocouple Pipe Well Assemblies with Spring-Loaded or Loose Elements - Sensors with Connection Heads -  - Pyromation
Specs
Thermocouple Type E; J; K; N; T
Length 4 to 240 inch (102 to 6096 mm)
Gauge 1/4", 3/8"
View Details
 - 4441281 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thermocouple Type K
Length 10 inch (250 mm)
View Details
Thermocouple - 104A TC105T - Glas-Col, LLC
Specs
Thermocouple Type T
Length 48 inch (1219 mm)
Gauge 24
View Details