Proto® Industrial Tools DRIFT PUNCH J965/16S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.19 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.19 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J965/16S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J965/16S2
DRIFT PUNCH J965/16S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS 1/8 INCH POINT SIZE 1/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.19 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/8 INCH POINT SIZE
  • 1/8 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.19 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J965/16S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.2188 inch (1.59 to 5.56 mm)
Overall Length 4.13 inch (105 mm)
View Details
Depaneling Punch for Round Tab Routed Boards - N200 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
DRIFT PUNCH - J501/2S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details