Proto® Industrial Tools DRIFT PUNCH J501/2S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.33 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.33 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J501/2S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J501/2S2
DRIFT PUNCH J501/2S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.33 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 1/2 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/4 INCH POINT SIZE
  • 1/4 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.33 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J501/2S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754733 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Center Punch - P-42 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.5000 inch (12.7 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
DRIFT PUNCH - J961/2S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details