Proto® Industrial Tools PUNCH SET J9633B

Description
DRIFT TYPE BRASS MATERIAL 3 PIECE(S) DRIFT PUNCH 3/4 INCH TIP WIDTH X 8 INCH L, 1/2 INCH TIP WIDTH X 7 INCH L, 3/8 INCH TIP WIDTH X 6 INCH L SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 1.65 LB WITH POUCH
Datasheet
Description
DRIFT TYPE BRASS MATERIAL 3 PIECE(S) DRIFT PUNCH 3/4 INCH TIP WIDTH X 8 INCH L, 1/2 INCH TIP WIDTH X 7 INCH L, 3/8 INCH TIP WIDTH X 6 INCH L SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 1.65 LB WITH POUCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUNCH SET - J9633B - Proto® Industrial Tools
New Britain, CT, USA
PUNCH SET
J9633B
PUNCH SET J9633B
DRIFT TYPE BRASS MATERIAL 3 PIECE(S) DRIFT PUNCH 3/4 INCH TIP WIDTH X 8 INCH L, 1/2 INCH TIP WIDTH X 7 INCH L, 3/8 INCH TIP WIDTH X 6 INCH L SET CONTENT PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 1.65 LB WITH POUCH
  • DRIFT TYPE
  • BRASS MATERIAL
  • 3 PIECE(S)
  • DRIFT PUNCH 3/4 INCH TIP WIDTH X 8 INCH L, 1/2 INCH TIP WIDTH X 7 INCH L, 3/8 INCH TIP WIDTH X 6 INCH L SET CONTENT
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 1.65 LB
  • WITH POUCH
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J9633B
Product Name PUNCH SET
Type PUNCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5417223 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 to 1.26 inch (5 to 32 mm)
View Details
Drift Punch - P-24 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
DRIFT PUNCH - E418233 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1969 inch (5 mm)
Shank Diameter 0.3125 inch (7.94 mm)
View Details