Proto® Industrial Tools CENTER PUNCH CT-1306

Description
STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE TAPER WEIGHT 0.27 LB
Datasheet
Description
STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE TAPER WEIGHT 0.27 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - CT-1306 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
CT-1306
CENTER PUNCH CT-1306
STEEL MATERIAL 6 INCH OVERALL LENGTH 1/2 INCH POINT SIZE 1/2 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/4 INCH TIP TYPE TAPER WEIGHT 0.27 LB
  • STEEL MATERIAL
  • 6 INCH OVERALL LENGTH
  • 1/2 INCH POINT SIZE
  • 1/2 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 1/4 INCH
  • TIP TYPE TAPER
  • WEIGHT 0.27 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1306
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5178372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.4331 inch (11 mm)
Overall Length 3.74 inch (95 mm)
View Details
Punching Tool - P-62 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.6250 inch (15.87 mm)
Overall Length 6 inch (152 mm)
View Details
Chain Punches Tools - S-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Pin Punch - J48332 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 4.5 inch (114 mm)
View Details