Proto® Industrial Tools DRIFT PUNCH J961/2S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.49 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.49 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J961/2S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J961/2S2
DRIFT PUNCH J961/2S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT SIZE 1/4 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.49 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/4 INCH POINT SIZE
  • 1/4 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.49 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J961/2S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730705 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
Overall Length 4.72 inch (120 mm)
View Details
DRIFT PUNCH - J96716HB - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.4375 inch (11.11 mm)
Overall Length 14 inch (356 mm)
View Details