Proto® Industrial Tools CENTER PUNCH J413/8S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J413/8S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J413/8S2
CENTER PUNCH J413/8S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.14 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 7/8 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.14 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J413/8S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 5178372 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.4331 inch (11 mm)
Overall Length 3.74 inch (95 mm)
View Details
DRIFT PUNCH - J501/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.0938 inch (2.38 mm)
Shank Diameter 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-64 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Length 0.5000 inch (12.7 mm)
View Details