Proto® Industrial Tools DRIFT PUNCH J501/4S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.06 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.06 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J501/4S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J501/4S2
DRIFT PUNCH J501/4S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 5 INCH OVERALL LENGTH 1/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/32 INCH POINT SIZE 3/32 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 WEIGHT 0.06 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 INCH OVERALL LENGTH
  • 1/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/32 INCH POINT SIZE
  • 3/32 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • WEIGHT 0.06 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J501/4S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 4577273 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
DRIFT PUNCH - E418234 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2362 inch (6 mm)
Shank Diameter 0.3750 inch (9.52 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-6 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.5 inch (140 mm)
View Details