Proto® Industrial Tools PUNCH SET FA-MOD.CG

Description
DRIFT, NAIL, CENTER TYPE 11 PIECE(S) DRIFT PUNCH 2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM TIP WIDTH NAIL PUNCH 4 MM, 5 MM, 6MM, 8 MM TIP WIDTH CENTER PUNCH 6 MM TIP WIDTH SET CONTENT FACOM[R] BRAND
Datasheet
Description
DRIFT, NAIL, CENTER TYPE 11 PIECE(S) DRIFT PUNCH 2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM TIP WIDTH NAIL PUNCH 4 MM, 5 MM, 6MM, 8 MM TIP WIDTH CENTER PUNCH 6 MM TIP WIDTH SET CONTENT FACOM[R] BRAND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PUNCH SET - FA-MOD.CG - Proto® Industrial Tools
New Britain, CT, USA
PUNCH SET
FA-MOD.CG
PUNCH SET FA-MOD.CG
DRIFT, NAIL, CENTER TYPE 11 PIECE(S) DRIFT PUNCH 2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM TIP WIDTH NAIL PUNCH 4 MM, 5 MM, 6MM, 8 MM TIP WIDTH CENTER PUNCH 6 MM TIP WIDTH SET CONTENT FACOM[R] BRAND
  • DRIFT, NAIL, CENTER TYPE
  • 11 PIECE(S)
  • DRIFT PUNCH 2 MM, 3 MM, 4 MM, 5 MM, 6 MM, 8 MM TIP WIDTH
  • NAIL PUNCH 4 MM, 5 MM, 6MM, 8 MM TIP WIDTH
  • CENTER PUNCH 6 MM TIP WIDTH SET CONTENT
  • FACOM[R] BRAND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number FA-MOD.CG
Product Name PUNCH SET
Type PUNCH SET
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 7724400 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.3937 inch (10 mm)
View Details
Center Punch - P-39 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.3125 inch (7.94 mm)
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
DRIFT PUNCH - CT-1556 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1875 inch (4.76 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details