Proto® Industrial Tools PIN PUNCH J49732S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.16 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49732S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49732S2
PIN PUNCH J49732S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 5 7/8 INCH OVERALL LENGTH 3/8 INCH SHANK SIZE HEAT TREATED PROCESS 7/32 INCH POINT DIAMETER 7/32 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.16 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 5 7/8 INCH OVERALL LENGTH
  • 3/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 7/32 INCH POINT DIAMETER
  • 7/32 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.16 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49732S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 8754714 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - J49038 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.5000 inch (12.7 mm)
Overall Length 7.5 inch (190 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-14 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.1250 inch (3.17 mm)
View Details