Proto® Industrial Tools Punch Set J49007

Description
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
Datasheet
Description
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Set - J49007 - Proto® Industrial Tools
New Britain, CT, USA
Punch Set
J49007
Punch Set J49007
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
  • PIN TYPE
  • HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7 PIECE(S)
  • PROTO[R] BRAND
  • PACKAGING TYPE KIT
  • COATING BLACK OXIDE FINISH
  • SET CONTENTS PIN PUNCH 1/16 INCH POINT DIA, 3/32 INCH POINT DIA, 1/8 INCH POINT DIA, 5/32 INCH POINT DIA, 3/16 INCH POINT DIA, 7/32 INCH POINT DIA, 1/4 INCH POINT DIA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49007
Product Name Punch Set
Type Punch Set
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Center Punch - P-38 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.2500 inch (6.35 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
CENTER PUNCH - CT-1314 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Length 0.3750 inch (9.52 mm)
Overall Length 5 inch (127 mm)
View Details