Proto® Industrial Tools PIN PUNCH J49038S2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.32 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.32 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J49038S2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J49038S2
PIN PUNCH J49038S2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 7 1/2 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT DIAMETER 3/8 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND WEIGHT 0.32 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 7 1/2 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/8 INCH POINT DIAMETER
  • 3/8 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • WEIGHT 0.32 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J49038S2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251700 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Pin Punch - 4PPL04 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 2.36 inch (59.93 mm)
Overall Length 6.3 inch (160 mm)
View Details
2 suppliers
109 - Pin punches - 70090006 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.3150 inch (8 mm)
View Details
CENTER PUNCH - J411/4S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.75 inch (121 mm)
View Details