Proto® Industrial Tools PIN PUNCH J48516LS2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.41 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.41 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J48516LS2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J48516LS2
PIN PUNCH J48516LS2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.41 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 5/16 INCH POINT DIAMETER
  • 5/16 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.41 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48516LS2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754764 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0625 to 0.2188 inch (1.59 to 5.56 mm)
Overall Length 4.13 inch (105 mm)
View Details
PCB Separator Punch - N100 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
CENTER PUNCH - J443/8S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 5.25 inch (133 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details