Proto® Industrial Tools Pin Punch J48316

Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 3/16 INCH POINT DIAMETER .1875 POINT DIAMETER - DECIMAL 3/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.15 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 3/8 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 3/16 INCH POINT DIAMETER .1875 POINT DIAMETER - DECIMAL 3/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.15 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 3/8 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J48316 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J48316
Pin Punch J48316
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5-1/4 INCH OVERALL LENGTH 3/16 INCH POINT DIAMETER .1875 POINT DIAMETER - DECIMAL 3/16 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.15 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 3/8 INCH POINT DIAMETER - DECIMAL - UOM IN
  • ONE PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL
  • 5-1/4 INCH OVERALL LENGTH
  • 3/16 INCH POINT DIAMETER
  • .1875 POINT DIAMETER - DECIMAL
  • 3/16 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.15 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 3/8 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48316
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730711 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.5512 inch (14 mm)
Overall Length 5.91 inch (150 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details