Proto® Industrial Tools Punch Set J47A

Description
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 3/64 INCH POINT DIA, 5/64 INCH POINT DIA, 7/64 INCH POINT DIA, 5/32 INCH POINT DIA, 11/64 INCH POINT DIA, 13/64 INCH POINT DIA, 15/64 INCH POINT DIA
Datasheet
Description
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 3/64 INCH POINT DIA, 5/64 INCH POINT DIA, 7/64 INCH POINT DIA, 5/32 INCH POINT DIA, 11/64 INCH POINT DIA, 13/64 INCH POINT DIA, 15/64 INCH POINT DIA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Punch Set - J47A - Proto® Industrial Tools
New Britain, CT, USA
Punch Set
J47A
Punch Set J47A
PIN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL HEX SHANK TYPE 7 PIECE(S) PROTO[R] BRAND PACKAGING TYPE KIT COATING BLACK OXIDE FINISH SET CONTENTS PIN PUNCH 3/64 INCH POINT DIA, 5/64 INCH POINT DIA, 7/64 INCH POINT DIA, 5/32 INCH POINT DIA, 11/64 INCH POINT DIA, 13/64 INCH POINT DIA, 15/64 INCH POINT DIA
  • PIN TYPE
  • HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL
  • HEX SHANK TYPE
  • 7 PIECE(S)
  • PROTO[R] BRAND
  • PACKAGING TYPE KIT
  • COATING BLACK OXIDE FINISH
  • SET CONTENTS PIN PUNCH 3/64 INCH POINT DIA, 5/64 INCH POINT DIA, 7/64 INCH POINT DIA, 5/32 INCH POINT DIA, 11/64 INCH POINT DIA, 13/64 INCH POINT DIA, 15/64 INCH POINT DIA
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J47A
Product Name Punch Set
Type Punch Set
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 1239976 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
DRIFT PUNCH - E418235 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3150 inch (8 mm)
Shank Diameter 0.3750 inch (9.52 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Drift Punch - P-28A - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Drift Punch
Shapes Hexagon
Length 0.2812 inch (7.14 mm)
View Details