Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
PUNCHES
KLEIN TOOLS, INC.
7WRP16 -- PIN PUNCH
Klein Tools, Inc.
Pin Punch
7WRP16
Description
5/8 INCH POINT DIAMETER SHAFT LENGTH 4-3/4 INCH 7WRP MODEL
Klein Tools, Inc.
Done
Description
5/8 INCH POINT DIAMETER SHAFT LENGTH 4-3/4 INCH 7WRP MODEL
Suppliers
Company
Product
Description
Supplier Links
Klein Tools, Inc.
Chicago, IL, USA
Pin Punch
7WRP16
Pin Punch
7WRP16
5/8 INCH POINT DIAMETER SHAFT LENGTH 4-3/4 INCH 7WRP MODEL
5/8 INCH POINT DIAMETER
SHAFT LENGTH 4-3/4 INCH
7WRP MODEL
Supplier's Site
Technical Specifications
Klein Tools, Inc.
Product Category
Punches
Product Number
7WRP16
Product Name
Pin Punch
Type
Pin Punch
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Number & Letter Punch Sets
251750
Specs
Type
Number & Letter Punch Sets
View Details
Klein Tools, Inc.
Pin Punch
4PPL03
Specs
Type
Pin Punch
Length
2.16 inch (54.77 mm)
Overall Length
6.09 inch (155 mm)
View Details
2
suppliers
OMEGA Engineering, Inc.
DIN Size Panel Punch
DPP Series
Specs
Shapes
DIN Size
View Details
Greenlee Textron, Inc.
Round Knockout Punch Unit
61092
Specs
Type
Ejector
Shapes
Double D
View Details