Proto® Industrial Tools PIN PUNCH J48014LS2

Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.3 LB
Datasheet
Description
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.3 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - J48014LS2 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
J48014LS2
PIN PUNCH J48014LS2
TAPER TYPE S2 STEEL MATERIAL BLACK OXIDE FINISH 8 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE HEAT TREATED PROCESS 1/4 INCH POINT DIAMETER 1/4 POINT DIAMETER - FRACTIONAL PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.3 LB
  • TAPER TYPE
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 8 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 1/4 INCH POINT DIAMETER
  • 1/4 POINT DIAMETER - FRACTIONAL
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.3 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48014LS2
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251772 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - J961/2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.2500 inch (6.35 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details
Pin Punch - 66322 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Pin Punch
Length 5 inch (127 mm)
Overall Length 5 inch (127 mm)
View Details
2 suppliers