Proto® Industrial Tools PIN PUNCH CT-1453

Description
STEEL MATERIAL 5 1/32 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/8 INCH TIP TYPE ROUND
Datasheet
Description
STEEL MATERIAL 5 1/32 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/8 INCH TIP TYPE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - CT-1453 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
CT-1453
PIN PUNCH CT-1453
STEEL MATERIAL 5 1/32 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 1/8 INCH TIP TYPE ROUND
  • STEEL MATERIAL
  • 5 1/32 INCH OVERALL LENGTH
  • 5/16 INCH POINT DIAMETER
  • 5/16 POINT DIAMETER - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 1/8 INCH
  • TIP TYPE ROUND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1453
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
Pin Punch - J48532 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5 inch (127 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Center Punch - P-39 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.3125 inch (7.94 mm)
View Details