Proto® Industrial Tools Pin Punch J477/16X7/32

Description
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 13/64 INCH POINT DIAMETER .2031 POINT DIAMETER - DECIMAL 13/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.22 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 7/16 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 13/64 INCH POINT DIAMETER .2031 POINT DIAMETER - DECIMAL 13/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.22 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 7/16 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J477/16X7/32 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J477/16X7/32
Pin Punch J477/16X7/32
TWO PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL 6-3/8 INCH OVERALL LENGTH 13/64 INCH POINT DIAMETER .2031 POINT DIAMETER - DECIMAL 13/64 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.22 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 7/16 INCH POINT DIAMETER - DECIMAL - UOM IN
  • TWO PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED ALLOY STEEL MATERIAL
  • 6-3/8 INCH OVERALL LENGTH
  • 13/64 INCH POINT DIAMETER
  • .2031 POINT DIAMETER - DECIMAL
  • 13/64 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.22 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 7/16 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J477/16X7/32
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733766 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.2520 inch (6.4 mm)
Overall Length 3.94 inch (100 mm)
View Details
Pin Punch - P-5 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.25 inch (133 mm)
View Details
Punch Driver Set - PRO 16-63 - icotek GmbH
Specs
Type Knockout
Shapes Round
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details