Proto® Industrial Tools CENTER PUNCH J415/16S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.09 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.09 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J415/16S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J415/16S2
CENTER PUNCH J415/16S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 4 5/8 INCH OVERALL LENGTH 5/16 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.09 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 4 5/8 INCH OVERALL LENGTH
  • 5/16 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.09 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J415/16S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251788 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Drift Punch - J965/16 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1250 inch (3.17 mm)
Shank Diameter 0.3125 inch (7.94 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Punching Tool - P-55 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.2500 inch (6.35 mm)
Overall Length 4.5 inch (114 mm)
View Details