Proto® Industrial Tools CENTER PUNCH J415/8S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.45 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.45 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - J415/8S2 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
J415/8S2
CENTER PUNCH J415/8S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 6 1/4 INCH OVERALL LENGTH 5/8 INCH SHANK SIZE HEAT TREATED PROCESS PROTO[R] BRAND APPLICABLE STANDARD ASME B107.410 WEIGHT 0.45 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 6 1/4 INCH OVERALL LENGTH
  • 5/8 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.410
  • WEIGHT 0.45 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J415/8S2
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251716 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Punching Tool - P-61 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.5625 inch (14.29 mm)
Overall Length 6 inch (152 mm)
View Details
Chain Punches Tools - D-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Pin Punch - J48316 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Overall Length 5.25 inch (133 mm)
View Details