Proto® Industrial Tools C Clamp J412

Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 12 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 12 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 304.8 MAX. JAW CAPACITY IN MM 9500 LB LOAD CAPACITY 5-3/4 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 12 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 12 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 304.8 MAX. JAW CAPACITY IN MM 9500 LB LOAD CAPACITY 5-3/4 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J412 - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J412
C Clamp J412
DEEP THROAT TYPE HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL BLACK OXIDE FINISH FINISH 0 INCH MIN. JAW CAPACITY 12 INCH MAX. JAW CAPACITY 0 MIN. JAW CAPACITY - DECIMAL 12 MAX. JAW CAPACITY - DECIMAL 0 MIN. JAW CAPACITY - FRACTIONAL 12 MAX. JAW CAPACITY - FRACTIONAL 0 MIN. JAW CAPACITY IN MM 304.8 MAX. JAW CAPACITY IN MM 9500 LB LOAD CAPACITY 5-3/4 INCH THROAT DEPTH PROTO. BRAND MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • HOT FORGED HEAT TREATED ALLOY STEEL MATERIAL
  • BLACK OXIDE FINISH FINISH
  • 0 INCH MIN. JAW CAPACITY
  • 12 INCH MAX. JAW CAPACITY
  • 0 MIN. JAW CAPACITY - DECIMAL
  • 12 MAX. JAW CAPACITY - DECIMAL
  • 0 MIN. JAW CAPACITY - FRACTIONAL
  • 12 MAX. JAW CAPACITY - FRACTIONAL
  • 0 MIN. JAW CAPACITY IN MM
  • 304.8 MAX. JAW CAPACITY IN MM
  • 9500 LB LOAD CAPACITY
  • 5-3/4 INCH THROAT DEPTH
  • PROTO. BRAND
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J412
Product Name C Clamp
Clamp Type C / G Clamp
Toggle Clamp Type DEEP THROAT
Body Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

990 LB CAP Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70014 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 1253818 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Hand clamp
Body Material Stainless Steel; Stainless Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details