Proto® Industrial Tools C Clamp J406S

Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 3 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 5 LB MINIMUM LOAD CAPACITY 5400 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 3 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 5 LB MINIMUM LOAD CAPACITY 5400 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J406S - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J406S
C Clamp J406S
DEEP THROAT TYPE ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MAX. JAW CAPACITY 6 MAX. JAW CAPACITY - DECIMAL 6 MAX. JAW CAPACITY - FRACTIONAL 152.4 MAX. JAW CAPACITY IN MM WELDING APPLICATION 3/4 INCH SCREW SIZE 3 5/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 5 LB MINIMUM LOAD CAPACITY 5400 LB FEATURES T HANDLE, SPATTER RESISTANT MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • DEEP THROAT TYPE
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 6 INCH MAX. JAW CAPACITY
  • 6 MAX. JAW CAPACITY - DECIMAL
  • 6 MAX. JAW CAPACITY - FRACTIONAL
  • 152.4 MAX. JAW CAPACITY IN MM
  • WELDING APPLICATION
  • 3/4 INCH SCREW SIZE
  • 3 5/8 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 5 LB
  • MINIMUM LOAD CAPACITY 5400 LB
  • FEATURES T HANDLE, SPATTER RESISTANT
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J406S
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Horizontal Plate Clamps CH WLL ton 6 - 502100600752790 - Certex UK
Specs
Clamping Width 0.1969 to 2.95 inch (5 to 75 mm)
Clamping Force 13228 lbs (5999 kg)
View Details
HDP1300/L Heavy Duty Long Handle Push-Pull Clamp - 72205 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 1322 lbs (600 kg)
View Details
LOCKING CLAMP - E084812 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type LOCKING CLAMP
Toggle Clamp Type LONG NOSE JAW
View Details