RS Components, Ltd. Clamps 7719322

Description
Drop Forged Heavy Duty Clamp 500 mm
Request a Quote
Description
Drop Forged Heavy Duty Clamp 500 mm
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Clamps - 7719322 - RS Components, Ltd.
Corby, Northants, United Kingdom
Clamps
7719322
Clamps 7719322
Drop Forged Heavy Duty Clamp 500 mm

Drop Forged Heavy Duty Clamp 500 mm

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Hand Clamps
Product Number 7719322
Product Name Clamps
Clamp Type Screw clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 8296161 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Screw clamp
Body Material Steel; Steel
Capacity / Jaw Opening 19.69 inch (500 mm)
View Details
Clamps - 2726484 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Plastic
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
Clamps - 254709 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Zinc Plated Steel
Capacity / Jaw Opening 1.73 inch (44 mm)
View Details
Clamps - 2726460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 4.33 inch (110 mm)
View Details