Proto® Industrial Tools Drift Punch J155/8S2

Description
1-PIECE, LONG TAPER TYPE TOOL STEEL MATERIAL 16 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD ANSI SPEC B209.2, ASME B107.48
Datasheet
Description
1-PIECE, LONG TAPER TYPE TOOL STEEL MATERIAL 16 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD ANSI SPEC B209.2, ASME B107.48
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Drift Punch - J155/8S2 - Proto® Industrial Tools
New Britain, CT, USA
Drift Punch
J155/8S2
Drift Punch J155/8S2
1-PIECE, LONG TAPER TYPE TOOL STEEL MATERIAL 16 INCH OVERALL LENGTH HEX SHANK TYPE 5/8 INCH WIDTH SHANK SIZE 3/16 INCH WIDTH POINT SIZE TIP TYPE ROUND APPLICABLE STANDARD ANSI SPEC B209.2, ASME B107.48
  • 1-PIECE, LONG TAPER TYPE
  • TOOL STEEL MATERIAL
  • 16 INCH OVERALL LENGTH
  • HEX SHANK TYPE
  • 5/8 INCH WIDTH SHANK SIZE
  • 3/16 INCH WIDTH POINT SIZE
  • TIP TYPE ROUND
  • APPLICABLE STANDARD ANSI SPEC B209.2, ASME B107.48
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J155/8S2
Product Name Drift Punch
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Hole Punches - 652455 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Hole Punches
Shapes Round
View Details
Punching Tool - P-52 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.1875 inch (4.76 mm)
Overall Length 3.25 inch (82.55 mm)
View Details
Chain Punches Tools - S-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
PIN PUNCH - J48316LS2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 8 inch (203 mm)
View Details