Proto® Industrial Tools DRIFT PUNCH CT-1556

Description
LONG TAPER TYPE 9 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.37 LB
Datasheet
Description
LONG TAPER TYPE 9 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.37 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - CT-1556 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
CT-1556
DRIFT PUNCH CT-1556
LONG TAPER TYPE 9 INCH OVERALL LENGTH 1/2 INCH SHANK SIZE 3/16 INCH POINT SIZE 3/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M TIP TYPE ROUND WEIGHT 0.37 LB
  • LONG TAPER TYPE
  • 9 INCH OVERALL LENGTH
  • 1/2 INCH SHANK SIZE
  • 3/16 INCH POINT SIZE
  • 3/16 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • TIP TYPE ROUND
  • WEIGHT 0.37 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1556
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 8754761 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1181 to 0.3740 inch (3 to 9.5 mm)
View Details
CENTER PUNCH - CT-1306 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Center
Length 0.5000 inch (12.7 mm)
Overall Length 6 inch (152 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Pin Punch - P-5 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Pin Punch
Shank Diameter 0.3125 inch (7.94 mm)
Overall Length 5.25 inch (133 mm)
View Details