Proto® Industrial Tools C Clamp J10-HDL

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 3/8 INCH MAX. JAW CAPACITY 10.375 MAX. JAW CAPACITY - DECIMAL 10 3/8 MAX. JAW CAPACITY - FRACTIONAL 263.525 MAX. JAW CAPACITY IN MM 1 1/4 INCH SCREW SIZE 3 1/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 32.3 LB MINIMUM LOAD CAPACITY 35000 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 3/8 INCH MAX. JAW CAPACITY 10.375 MAX. JAW CAPACITY - DECIMAL 10 3/8 MAX. JAW CAPACITY - FRACTIONAL 263.525 MAX. JAW CAPACITY IN MM 1 1/4 INCH SCREW SIZE 3 1/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 32.3 LB MINIMUM LOAD CAPACITY 35000 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J10-HDL - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J10-HDL
C Clamp J10-HDL
ALLOY STEEL MATERIAL BLACK FINISH FINISH 10 3/8 INCH MAX. JAW CAPACITY 10.375 MAX. JAW CAPACITY - DECIMAL 10 3/8 MAX. JAW CAPACITY - FRACTIONAL 263.525 MAX. JAW CAPACITY IN MM 1 1/4 INCH SCREW SIZE 3 1/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 32.3 LB MINIMUM LOAD CAPACITY 35000 LB FEATURES HARDENED TIP, SQUARE HEAD MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 10 3/8 INCH MAX. JAW CAPACITY
  • 10.375 MAX. JAW CAPACITY - DECIMAL
  • 10 3/8 MAX. JAW CAPACITY - FRACTIONAL
  • 263.525 MAX. JAW CAPACITY IN MM
  • 1 1/4 INCH SCREW SIZE
  • 3 1/8 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 32.3 LB
  • MINIMUM LOAD CAPACITY 35000 LB
  • FEATURES HARDENED TIP, SQUARE HEAD
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J10-HDL
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Clamps - 231263 - RS Components, Ltd.
RS Components, Ltd.
Specs
Clamp Type Super grip clamp
Body Material Glass Reinforced Nylon
Capacity / Jaw Opening 0.9843 inch (25 mm)
View Details
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Vertical
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Specs
Body Material Steel; Alloy steel.
Clamping Width 0.0 to 0.9843 inch (0.0 to 25 mm)
Clamping Force 1653 lbs (750 kg)
View Details
C Clamp - J110GS - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Clamp Type C / G Clamp
Body Material Steel
Capacity / Jaw Opening 6 to 10 inch (152 to 254 mm)
View Details