Proto® Industrial Tools C Clamp J110GS

Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 6 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 6 MIN. JAW CAPACITY - FRACTIONAL 10 MAX. JAW CAPACITY - FRACTIONAL 152.4 MIN. JAW CAPACITY IN MM 254 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 3/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 8 LB MINIMUM LOAD CAPACITY 13750 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet
Description
ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 6 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 6 MIN. JAW CAPACITY - FRACTIONAL 10 MAX. JAW CAPACITY - FRACTIONAL 152.4 MIN. JAW CAPACITY IN MM 254 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 3/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 8 LB MINIMUM LOAD CAPACITY 13750 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
Datasheet

Suppliers

Company
Product
Description
Supplier Links
C Clamp - J110GS - Proto® Industrial Tools
New Britain, CT, USA
C Clamp
J110GS
C Clamp J110GS
ALLOY STEEL MATERIAL BLACK FINISH FINISH 6 INCH MIN. JAW CAPACITY 10 INCH MAX. JAW CAPACITY 6 MIN. JAW CAPACITY - DECIMAL 10 MAX. JAW CAPACITY - DECIMAL 6 MIN. JAW CAPACITY - FRACTIONAL 10 MAX. JAW CAPACITY - FRACTIONAL 152.4 MIN. JAW CAPACITY IN MM 254 MAX. JAW CAPACITY IN MM 3/4 INCH SCREW SIZE 2 3/8 INCH THROAT DEPTH PROTO[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D WEIGHT 8 LB MINIMUM LOAD CAPACITY 13750 LB FEATURES T HANDLE MAXIMUM JAW CAPACITY - DECIMAL - UOM IN MAXIMUM JAW CAPACITY IN MM - UOM MM MINIMUM JAW CAPACITY - DECIMAL - UOM IN MINIMUM JAW CAPACITY IN MM - UOM MM
  • ALLOY STEEL MATERIAL
  • BLACK FINISH FINISH
  • 6 INCH MIN. JAW CAPACITY
  • 10 INCH MAX. JAW CAPACITY
  • 6 MIN. JAW CAPACITY - DECIMAL
  • 10 MAX. JAW CAPACITY - DECIMAL
  • 6 MIN. JAW CAPACITY - FRACTIONAL
  • 10 MAX. JAW CAPACITY - FRACTIONAL
  • 152.4 MIN. JAW CAPACITY IN MM
  • 254 MAX. JAW CAPACITY IN MM
  • 3/4 INCH SCREW SIZE
  • 2 3/8 INCH THROAT DEPTH
  • PROTO[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION GGG-C-406D
  • WEIGHT 8 LB
  • MINIMUM LOAD CAPACITY 13750 LB
  • FEATURES T HANDLE
  • MAXIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MAXIMUM JAW CAPACITY IN MM - UOM MM
  • MINIMUM JAW CAPACITY - DECIMAL - UOM IN
  • MINIMUM JAW CAPACITY IN MM - UOM MM
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Hand Clamps
Product Number J110GS
Product Name C Clamp
Clamp Type C / G Clamp
Unlock Full Specs
to access all available technical data

Similar Products

4,000 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70167 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
Horizontal Plate Clamps CH WLL ton 4 - 502100400502794 - Certex UK
Specs
Clamping Width 0.1969 to 1.97 inch (5 to 50 mm)
Clamping Force 8818 lbs (3999 kg)
View Details
Clamps - 2726461 - RS Components, Ltd.
RS Components, Ltd.
Specs
Body Material Steel; Steel
Capacity / Jaw Opening 11.81 inch (300 mm)
View Details
4 Pc.
Specs
Clamp Type C / G Clamp
Actuation Manual
Clamping Mechanism Screw
View Details