Jergens, Inc. 600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar 70125

Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 600 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet
Description
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 600 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar - 70125 - Jergens, Inc.
Cleveland, OH, United States
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar
70125
600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar 70125
Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece. Features, Benefits, & Product Specifications: Body Material & Finish: Low Carbon Steel, Zinc Plated Handle: PVC Dipped T-handle for easier gripping Holding capacity up to 600 lbs Vertical handles are designed with a minimum of 90° opening angle Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes Note(s): "Holding Capacity" measurement applies to the U-Bar position closest to the handle. ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.g ov.

Jergens Vertical Hold Down Action Toggle Clamps hold the workpiece with a downward clamping action. The clamp exhibits a minimum of 90° opening angle giving full clearance for loading and unloading the workpiece.
Features, Benefits, & Product Specifications:

  • Body Material & Finish: Low Carbon Steel, Zinc Plated
  • Handle: PVC Dipped T-handle for easier gripping
  • Holding capacity up to 600 lbs
  • Vertical handles are designed with a minimum of 90° opening angle
  • Adjustable U-Bar enables the user to adjust the clamp for various workpiece sizes

Note(s):

  • "Holding Capacity" measurement applies to the U-Bar position closest to the handle.
  • ⚠ WARNING: Cancer and Reproductive Harm - www.P65Warnings.ca.gov.
Supplier's Site Datasheet

Technical Specifications

  Jergens, Inc.
Product Category Hand Clamps
Product Number 70125
Product Name 600 LB CAP T-Handle Vertical Toggle Clamp with Flanged Base & Adjustable U-Bar
Clamp Type Toggle Clamp
Unlock Full Specs
to access all available technical data

Similar Products

337 LB CAP T-Handle Horizontal Toggle Clamps with Additional Locking Mechanism - 70161-SS - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Horizontal
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details
HDP2600 Heavy Duty Long Handle Push-Pull Clamp - 72202 - Jergens, Inc.
Specs
Toggle Clamp Type Push / Pull (Straight Line)
Body Material Cast Iron; Steel; Hardened Steel
Clamping Force 2643 lbs (1199 kg)
View Details
1,980 LB CAP Pulling Action Latch Toggle Clamps with Additional Locking Mechanism - 70164 - Jergens, Inc.
Specs
Clamp Type Toggle Clamp
Toggle Clamp Type Latch Type Clamps (Pull Clamps)
Body Material Steel; Low Carbon Steel, Zinc Plated
View Details