Proto® Industrial Tools PIN PUNCH CT-1466

Description
STEEL MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/16 INCH TIP TYPE ROUND
Datasheet
Description
STEEL MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/16 INCH TIP TYPE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - CT-1466 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
CT-1466
PIN PUNCH CT-1466
STEEL MATERIAL 7 INCH OVERALL LENGTH 1/2 INCH POINT DIAMETER 1/2 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/16 INCH TIP TYPE ROUND
  • STEEL MATERIAL
  • 7 INCH OVERALL LENGTH
  • 1/2 INCH POINT DIAMETER
  • 1/2 POINT DIAMETER - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 5/16 INCH
  • TIP TYPE ROUND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1466
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 733738 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1252 inch (3.18 mm)
Overall Length 3.94 inch (100 mm)
View Details
Punching Tool - P-56 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.3750 inch (9.52 mm)
Overall Length 4.5 inch (114 mm)
View Details
Chain Punches Tools - D-2 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - J503/8 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1875 inch (4.76 mm)
View Details