Proto® Industrial Tools DRIFT PUNCH J963/4S2

Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 3/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 BLADE LENGTH 4 3/8 INCH STRIKING END DIAMETER 11/16 INCH WEIGHT 1.02 LB
Datasheet
Description
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 3/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 BLADE LENGTH 4 3/8 INCH STRIKING END DIAMETER 11/16 INCH WEIGHT 1.02 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
DRIFT PUNCH - J963/4S2 - Proto® Industrial Tools
New Britain, CT, USA
DRIFT PUNCH
J963/4S2
DRIFT PUNCH J963/4S2
S2 STEEL MATERIAL BLACK OXIDE FINISH 10 INCH OVERALL LENGTH 3/4 INCH SHANK SIZE HEAT TREATED PROCESS 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL PROTO[R] BRAND SPECIFICATION STANDARD ASME B107.48 BLADE LENGTH 4 3/8 INCH STRIKING END DIAMETER 11/16 INCH WEIGHT 1.02 LB
  • S2 STEEL MATERIAL
  • BLACK OXIDE FINISH
  • 10 INCH OVERALL LENGTH
  • 3/4 INCH SHANK SIZE
  • HEAT TREATED PROCESS
  • 3/8 INCH POINT SIZE
  • 3/8 POINT SIZE - FRACTIONAL
  • PROTO[R] BRAND
  • SPECIFICATION STANDARD ASME B107.48
  • BLADE LENGTH 4 3/8 INCH
  • STRIKING END DIAMETER 11/16 INCH
  • WEIGHT 1.02 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J963/4S2
Product Name DRIFT PUNCH
Type Drift Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 2552836 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
View Details
Drift Punch - 66344 - Klein Tools, Inc.
Klein Tools, Inc.
Specs
Type Drift Punch
Overall Length 11 inch (279 mm)
View Details
2 suppliers
109 - Pin punches - 70090001 - Stahlwille North America
Stahlwille North America
Specs
Type Pin Punch
Shank Diameter 0.1969 inch (5 mm)
View Details
DRIFT PUNCH - E418231 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.1181 inch (3 mm)
Shank Diameter 0.3125 inch (7.94 mm)
View Details