Proto® Industrial Tools PIN PUNCH CT-1456

Description
STEEL MATERIAL 5 33/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE ROUND
Datasheet
Description
STEEL MATERIAL 5 33/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE ROUND
Datasheet

Suppliers

Company
Product
Description
Supplier Links
PIN PUNCH - CT-1456 - Proto® Industrial Tools
New Britain, CT, USA
PIN PUNCH
CT-1456
PIN PUNCH CT-1456
STEEL MATERIAL 5 33/64 INCH OVERALL LENGTH 5/16 INCH POINT DIAMETER 5/16 POINT DIAMETER - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE ROUND
  • STEEL MATERIAL
  • 5 33/64 INCH OVERALL LENGTH
  • 5/16 INCH POINT DIAMETER
  • 5/16 POINT DIAMETER - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 3/16 INCH
  • TIP TYPE ROUND
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1456
Product Name PIN PUNCH
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 6685755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.0984 inch (2.5 mm)
Overall Length 7.28 inch (185 mm)
View Details
DRIFT PUNCH - J9638B - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.3750 inch (9.52 mm)
Overall Length 6 inch (152 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details
Punches - 3260KT-ND - DigiKey
Klein Tools, Inc.
Specs
Type Drift Punch
View Details