Proto® Industrial Tools Pin Punch J48532

Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5 INCH OVERALL LENGTH 5/32 INCH POINT DIAMETER .1562 POINT DIAMETER - DECIMAL 5/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.1 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 5/16 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet
Description
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5 INCH OVERALL LENGTH 5/32 INCH POINT DIAMETER .1562 POINT DIAMETER - DECIMAL 5/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.1 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 5/16 INCH POINT DIAMETER - DECIMAL - UOM IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin Punch - J48532 - Proto® Industrial Tools
New Britain, CT, USA
Pin Punch
J48532
Pin Punch J48532
ONE PIECE DESIGN TYPE HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL 5 INCH OVERALL LENGTH 5/32 INCH POINT DIAMETER .1562 POINT DIAMETER - DECIMAL 5/32 POINT DIAMETER - FRACTIONAL PROTO. BRAND PARABOLIC STRUCK END WEIGHT 0.1 LB PACKAGING QUANTITY 6 PIECES APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2 HEAD SIZE 5/16 INCH POINT DIAMETER - DECIMAL - UOM IN
  • ONE PIECE DESIGN TYPE
  • HARDENED QUENCHED TEMPERED TOOL STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • 5/32 INCH POINT DIAMETER
  • .1562 POINT DIAMETER - DECIMAL
  • 5/32 POINT DIAMETER - FRACTIONAL
  • PROTO. BRAND
  • PARABOLIC STRUCK END
  • WEIGHT 0.1 LB
  • PACKAGING QUANTITY 6 PIECES
  • APPLICABLE STANDARDS FEDERAL SPECIFICATION GGG-P-831E, ANSI B209.2
  • HEAD SIZE 5/16 INCH
  • POINT DIAMETER - DECIMAL - UOM IN
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number J48532
Product Name Pin Punch
Type Pin Punch
Unlock Full Specs
to access all available technical data

Similar Products

Number & Letter Punch Sets - 251772 - RS Components, Ltd.
Specs
Type Number & Letter Punch Sets
View Details
Punching Tool - P-51 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Shapes Round
Shank Diameter 0.1875 inch (4.76 mm)
Overall Length 2.75 inch (69.85 mm)
View Details
Chain Punches Tools - S-1 - U.S. Tsubaki Power Transmission, LLC
U.S. Tsubaki Power Transmission, LLC
Specs
Type Chain Punches Tools
View Details
Drift Punch - J49920 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.5000 inch (12.7 mm)
Shank Diameter 0.5000 inch (12.7 mm)
View Details