Proto® Industrial Tools CENTER PUNCH CT-1304

Description
STEEL MATERIAL 5 31/64 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE TAPER WEIGHT 0.2 LB
Datasheet
Description
STEEL MATERIAL 5 31/64 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE TAPER WEIGHT 0.2 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - CT-1304 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
CT-1304
CENTER PUNCH CT-1304
STEEL MATERIAL 5 31/64 INCH OVERALL LENGTH 7/16 INCH POINT SIZE 7/16 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 3/16 INCH TIP TYPE TAPER WEIGHT 0.2 LB
  • STEEL MATERIAL
  • 5 31/64 INCH OVERALL LENGTH
  • 7/16 INCH POINT SIZE
  • 7/16 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 3/16 INCH
  • TIP TYPE TAPER
  • WEIGHT 0.2 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1304
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 4730676 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1575 inch (4 mm)
Overall Length 1.38 inch (35 mm)
View Details
PIN PUNCH - J49012S2 - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Pin Punch
Shank Diameter 0.6250 inch (15.87 mm)
Overall Length 7.5 inch (190 mm)
View Details
Gasket Punch Kit - 9600 - Phelps Industrial Products
Phelps Industrial Products
Specs
Type Center
Shapes Round
View Details
Center Punch - P-38 - Snap-on Industrial Brands
Snap-on Industrial Brands
Specs
Type Center
Shapes Hexagon
Shank Diameter 0.2500 inch (6.35 mm)
View Details