Proto® Industrial Tools CENTER PUNCH CT-1303

Description
STEEL MATERIAL 5 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE TAPER WEIGHT 0.12 LB
Datasheet
Description
STEEL MATERIAL 5 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE TAPER WEIGHT 0.12 LB
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CENTER PUNCH - CT-1303 - Proto® Industrial Tools
New Britain, CT, USA
CENTER PUNCH
CT-1303
CENTER PUNCH CT-1303
STEEL MATERIAL 5 INCH OVERALL LENGTH 3/8 INCH POINT SIZE 3/8 POINT SIZE - FRACTIONAL BLACKHAWK[T], PROTO[R] BRAND APPLICABLE STANDARD ASME B107.48M BIT/EDGE SIZE 5/32 INCH TIP TYPE TAPER WEIGHT 0.12 LB
  • STEEL MATERIAL
  • 5 INCH OVERALL LENGTH
  • 3/8 INCH POINT SIZE
  • 3/8 POINT SIZE - FRACTIONAL
  • BLACKHAWK[T], PROTO[R] BRAND
  • APPLICABLE STANDARD ASME B107.48M
  • BIT/EDGE SIZE 5/32 INCH
  • TIP TYPE TAPER
  • WEIGHT 0.12 LB
Supplier's Site Datasheet

Technical Specifications

  Proto® Industrial Tools
Product Category Punches
Product Number CT-1303
Product Name CENTER PUNCH
Type Center
Unlock Full Specs
to access all available technical data

Similar Products

Punches - 1829791 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Punches
Shank Diameter 0.1969 inch (5 mm)
Overall Length 5.91 inch (150 mm)
View Details
Depaneling Punch for Round Tab Routed Boards - N200 - FKN Systek, Inc.
Specs
Type Ejector
Shapes Reactangle
View Details
DRIFT PUNCH - J96716HB - Proto® Industrial Tools
Proto® Industrial Tools
Specs
Type Drift Punch
Length 0.4375 inch (11.11 mm)
Overall Length 14 inch (356 mm)
View Details
Punchrite Punch -  - Dayton Lamina Corporation
Dayton Lamina Corporation
View Details