Progressive Automations Motorized TV Lift for 32" - 60" TVs ty-01

Description
The TY-01 TV lift is the future of home entertainment. This is the perfect unit for completing your home automation experience. Its primary purposes are to keep your television out of sight until you need it and to adjust the height for optimal viewing pleasure. It is capable of lifting your TV up to 39” high with a speed of 0.98”/second and is controlled easily with a wireless RF remote. It can be installed almost anywhere such as behind fireplace mantles, inside cabinets or on top of your dresser. Any television size between 32” and 60” is ideal for the TY-01.
Description
The TY-01 TV lift is the future of home entertainment. This is the perfect unit for completing your home automation experience. Its primary purposes are to keep your television out of sight until you need it and to adjust the height for optimal viewing pleasure. It is capable of lifting your TV up to 39” high with a speed of 0.98”/second and is controlled easily with a wireless RF remote. It can be installed almost anywhere such as behind fireplace mantles, inside cabinets or on top of your dresser. Any television size between 32” and 60” is ideal for the TY-01.

Suppliers

Company
Product
Description
Supplier Links
Motorized TV Lift for 32" - 60" TVs - ty-01 - Progressive Automations
Richmond, British Columbia, Canada
Motorized TV Lift for 32" - 60" TVs
ty-01
Motorized TV Lift for 32" - 60" TVs ty-01
The TY-01 TV lift is the future of home entertainment. This is the perfect unit for completing your home automation experience. Its primary purposes are to keep your television out of sight until you need it and to adjust the height for optimal viewing pleasure. It is capable of lifting your TV up to 39” high with a speed of 0.98”/second and is controlled easily with a wireless RF remote. It can be installed almost anywhere such as behind fireplace mantles, inside cabinets or on top of your dresser. Any television size between 32” and 60” is ideal for the TY-01.

The TY-01 TV lift is the future of home entertainment. This is the perfect unit for completing your home automation experience. Its primary purposes are to keep your television out of sight until you need it and to adjust the height for optimal viewing pleasure. It is capable of lifting your TV up to 39” high with a speed of 0.98”/second and is controlled easily with a wireless RF remote. It can be installed almost anywhere such as behind fireplace mantles, inside cabinets or on top of your dresser. Any television size between 32” and 60” is ideal for the TY-01.

Supplier's Site

Technical Specifications

  Progressive Automations
Product Category Lifting Columns
Product Number ty-01
Product Name Motorized TV Lift for 32" - 60" TVs
Stroke 39 inch (991 mm)
Speed 0.9800 in/sec (1.49 m/min)
Retracted Length 31.89 inch (810 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Heavy-Duty Lifting Columns for Height Adjustable Workstations - TL17 Series - TiMOTION Technology
Specs
Maximum Load 450 lbs (204 kg)
Stroke 9.84 to 47.24 inch (250 to 1200 mm)
Speed 1.61 in/sec (2.46 m/min)
View Details
Lifting Column - DL15IC - LINAK U.S. Inc.
Specs
Maximum Load 112 lbs (50.98 kg)
Stroke 25.39 inch (645 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Drop Down TV Lift: Up to 55
Specs
Maximum Load 170 lbs (77.1 kg)
Stroke 30 inch (762 mm)
Speed 0.9000 in/sec (1.37 m/min)
View Details