Ewellix Lifting columns CPMA

Description
Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution that reduces time-to-market Features: Built-in universal power supply unit with cable through lifting column Soft start and stop control Higher load-carrying capacity with high speed Multiple outlet socket accessories and customised colours For ophthalmological devices The lifting columns of the CPMA series have been developed by Ewellix especially for ophthalmological devices and are designed as compact, two-part units which give designers the possibility to combine different performance features. With the CPMA lifting columns, no compromises are necessary when it comes to aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium frame can be individually customised.
Datasheet
Description
Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution that reduces time-to-market Features: Built-in universal power supply unit with cable through lifting column Soft start and stop control Higher load-carrying capacity with high speed Multiple outlet socket accessories and customised colours For ophthalmological devices The lifting columns of the CPMA series have been developed by Ewellix especially for ophthalmological devices and are designed as compact, two-part units which give designers the possibility to combine different performance features. With the CPMA lifting columns, no compromises are necessary when it comes to aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium frame can be individually customised.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Lifting columns - CPMA - Ewellix
Center Valley, PA, United States
Lifting columns
CPMA
Lifting columns CPMA
Benefits: Compatible with virtually all international voltage and frequency standards No vibration with soft start and soft stop commands Stylish design for medical equipment, with IEC 60601-1 approval Plug-and-play solution that reduces time-to-market Features: Built-in universal power supply unit with cable through lifting column Soft start and stop control Higher load-carrying capacity with high speed Multiple outlet socket accessories and customised colours For ophthalmological devices The lifting columns of the CPMA series have been developed by Ewellix especially for ophthalmological devices and are designed as compact, two-part units which give designers the possibility to combine different performance features. With the CPMA lifting columns, no compromises are necessary when it comes to aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium frame can be individually customised.

Benefits:

  • Compatible with virtually all international voltage and frequency standards
  • No vibration with soft start and soft stop commands
  • Stylish design for medical equipment, with IEC 60601-1 approval
  • Plug-and-play solution that reduces time-to-market

Features:

  • Built-in universal power supply unit with cable through lifting column
  • Soft start and stop control
  • Higher load-carrying capacity with high speed
  • Multiple outlet socket accessories and customised colours

For ophthalmological devices
The lifting columns of the CPMA series have been developed by Ewellix especially for ophthalmological devices and are designed as compact, two-part units which give designers the possibility to combine different performance features.
With the CPMA lifting columns, no compromises are necessary when it comes to aesthetics, noise and vibration damping or hygiene. The colouring of the aluminium frame can be individually customised.

Supplier's Site Datasheet

Technical Specifications

  Ewellix
Product Category Lifting Columns
Product Number CPMA
Product Name Lifting columns
Maximum Load 0.0 lbs (0.0 kg)
Unlock Full Specs
to access all available technical data

Similar Products

Telescopic Lifting Column - G13 - Isotech, Inc.
Specs
Maximum Load 674 lbs (306 kg)
Stroke 39.37 inch (1000 mm)
Speed 2.17 in/sec (3.3 m/min)
View Details
Lifting Column - DL11 - LINAK U.S. Inc.
LINAK U.S. Inc.
Specs
Maximum Load 180 lbs (81.56 kg)
Stroke 25 inch (635 mm)
Speed 1.5 in/sec (2.28 m/min)
View Details
Drop Down TV Lift: Up to 55
Specs
Maximum Load 170 lbs (77.1 kg)
Stroke 30 inch (762 mm)
Speed 0.9000 in/sec (1.37 m/min)
View Details