H125AWB -- CONDUIT HANGER
Producto Electric Corp.
Conduit Hanger
H125AWB
Description
CONDUIT HANGER WITH BOLT TYPE
STEEL MATERIAL
0.88 INCH D X 2.86 INCH H SIZE
50 STANDARD PACKAGE
#2-1/2 TRADE SIZE
1-1/4 INCH EMT CONDUIT TYPE
Description
CONDUIT HANGER WITH BOLT TYPE
STEEL MATERIAL
0.88 INCH D X 2.86 INCH H SIZE
50 STANDARD PACKAGE
#2-1/2 TRADE SIZE
1-1/4 INCH EMT CONDUIT TYPE
Datasheet
Suppliers
CONDUIT HANGER WITH BOLT TYPE
STEEL MATERIAL
0.88 INCH D X 2.86 INCH H SIZE
50 STANDARD PACKAGE
#2-1/2 TRADE SIZE
1-1/4 INCH EMT CONDUIT TYPE
- CONDUIT HANGER WITH BOLT TYPE
- STEEL MATERIAL
- 0.88 INCH D X 2.86 INCH H SIZE
- 50 STANDARD PACKAGE
- #2-1/2 TRADE SIZE
- 1-1/4 INCH EMT CONDUIT TYPE
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Pipe Hangers and Conduit Hangers |
|
Product Number
|
H125AWB |
|
Product Name
|
Conduit Hanger |
|
Hanger Type
|
Band Hanger
|
Unlock Full Specs
to access all available technical data
Similar Products
Material of Construction
Steel
Maximum Load
0.2646 lbs (0.1200 kg)
View Details
Support Type
Pipe Clamp
Material of Construction
SOLID BRASS
Pipe Size
0.50 to 1.00 inch (12.70 to 25.40 mm)
View Details
Arlington Industries, Inc.
Material of Construction
Non-Metallic
Features
UL Listed
View Details