Producto Electric Corp. Conduit To Rod Clamp B59B

Description
SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B59 MODEL
Datasheet
Description
SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B59 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - B59B - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
B59B
Conduit To Rod Clamp B59B
SOLID BRASS MATERIAL 3.61 INCH W SIZE GROUND WIRE TO PIPE USED ON (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE 1-1/4 TO 2 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1 WITH BRASS SCREW B59 MODEL
  • SOLID BRASS MATERIAL
  • 3.61 INCH W SIZE
  • GROUND WIRE TO PIPE USED ON
  • (2) SCREW CONNECTOR TO PIPE, (1) SCREW WIRE CONNECTOR INSTALLATION
  • 8 AWG, 6 AWG, 4 AWG, 2 AWG CONDUCTOR SIZE
  • 1-1/4 TO 2 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
  • WITH BRASS SCREW
  • B59 MODEL
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number B59B
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.13 inch (54.00 mm)
View Details
Angulating Constant Support Type 16 - 16 53 25 - Lisega SE
Specs
Hanger Type Spring Hanger
Material of Construction Steel
Features Coated; Lined
View Details
Conduit To Rod Clamp - 56B - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction SOLID BRASS
Pipe Size 2.50 to 4.00 inch (63.50 to 101.60 mm)
View Details