Arlington Industries, Inc. Pipe Hanger NM1900

Description
1-PIECE TYPE UV-RATED PLASTIC MATERIAL GRAY FINISH 1.27 INCH 5/16 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL, CSA APPLICABLE STANDARD 0.844 INCH HANGER MOUNTING SIZE QUICKLATCH[TM] BRAND USED ON RIGID/IMC CONDUIT
Datasheet
Description
1-PIECE TYPE UV-RATED PLASTIC MATERIAL GRAY FINISH 1.27 INCH 5/16 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL, CSA APPLICABLE STANDARD 0.844 INCH HANGER MOUNTING SIZE QUICKLATCH[TM] BRAND USED ON RIGID/IMC CONDUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pipe Hanger - NM1900 - Arlington Industries, Inc.
Scranton, PA, USA
Pipe Hanger
NM1900
Pipe Hanger NM1900
1-PIECE TYPE UV-RATED PLASTIC MATERIAL GRAY FINISH 1.27 INCH 5/16 INCH MIN. PIPE SIZE 1/2 INCH MAX. PIPE SIZE UL, CSA APPLICABLE STANDARD 0.844 INCH HANGER MOUNTING SIZE QUICKLATCH[TM] BRAND USED ON RIGID/IMC CONDUIT
  • 1-PIECE TYPE
  • UV-RATED PLASTIC MATERIAL
  • GRAY FINISH
  • 1.27 INCH
  • 5/16 INCH MIN. PIPE SIZE
  • 1/2 INCH MAX. PIPE SIZE
  • UL, CSA APPLICABLE STANDARD
  • 0.844 INCH HANGER MOUNTING SIZE
  • QUICKLATCH[TM] BRAND
  • USED ON RIGID/IMC CONDUIT
Supplier's Site Datasheet

Technical Specifications

  Arlington Industries, Inc.
Product Category Pipe Hangers and Conduit Hangers
Product Number NM1900
Product Name Pipe Hanger
Material of Construction UV-Rated Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 2654889 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Hinged pipe clip
Material of Construction Stainless steel
Pipe Size 1.00 inch (25.40 mm)
View Details
Conduit Hanger - 3-WBAS - Madison Electric Products
Madison Electric Products
Specs
Support Type Pipe Strap
View Details
Tru-Balance 1200EC Insulated Saddles - 1200EC-4.0-.5 - Buckaroos, Inc.
Specs
Support Type Pipe Support
Features High Temperature
Pipe Size 4.00 inch (101.60 mm)
View Details
Conduit Hanger - NM1000 - Arlington Industries, Inc.
Arlington Industries, Inc.
Specs
Material of Construction Non-Metallic
Features UL Listed
View Details