Producto Electric Corp. Conduit To Rod Clamp B12C

Description
BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet
Description
BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit To Rod Clamp - B12C - Producto Electric Corp.
Orangeburg, NY, USA
Conduit To Rod Clamp
B12C
Conduit To Rod Clamp B12C
BRASS BODY, SCREW MATERIAL 2.22 INCH W SIZE (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION 0.6 TO 1.75 INCH ROD SIZE 1 INCH IPS SIZE APPLICABLE STANDARD NEMA FB-1
  • BRASS BODY, SCREW MATERIAL
  • 2.22 INCH W SIZE
  • (2) SCREW CONNECTOR TO PIPE, 3/4 INCH HUB INSTALLATION
  • 0.6 TO 1.75 INCH ROD SIZE
  • 1 INCH IPS SIZE
  • APPLICABLE STANDARD NEMA FB-1
Supplier's Site Datasheet

Technical Specifications

  Producto Electric Corp.
Product Category Pipe Hangers and Conduit Hangers
Product Number B12C
Product Name Conduit To Rod Clamp
Support Type Pipe Clamp
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Clips - 1971587 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material of Construction Steel
Features Lined
Pipe Size 2.52 inch (64.00 mm)
View Details
Sway Brace Type 27 - 27 D9 19 - Lisega SE
Specs
Hanger Type Split Ring Hanger
Material of Construction Steel
Maximum Load ? to 120 lbs (? to 54.42 kg)
View Details
Conduit To Rod Clamp - 9C - Producto Electric Corp.
Producto Electric Corp.
Specs
Support Type Pipe Clamp
Material of Construction BRASS
Pipe Size 2.00 inch (50.80 mm)
View Details